Vishay Intertechnology, Inc. MF,1/10W,255K,1%,25PPM,S/.001%,T/R RNC50J2553FSRE6

Description
MF,1/10W,255K,1%,25P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,255K,1%,25P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,255K,1%,25PPM,S/.001%,T/R - RNC50J2553FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,255K,1%,25PPM,S/.001%,T/R
RNC50J2553FSRE6
MF,1/10W,255K,1%,25PPM,S/.001%,T/R RNC50J2553FSRE6
MF,1/10W,255K,1%,25P PM,S/.001%,T/R

MF,1/10W,255K,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J2553FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2553FSRE6-ND
Through Hole Resistors RNC50J2553FSRE6-ND
255 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,255Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5771
Resistor,metal Film,255Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5771
Resistor,Metal Film,255KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,255KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2553FSRE6 RNC50J2553FSRE6-ND 53C5771
Product Name MF,1/10W,255K,1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,255Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details