Vishay Intertechnology, Inc. RES 255K OHM 1/10W .1% AXIAL RNC50J2553BRB14

Description
RES 255Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/10W .1% AXIAL - RNC50J2553BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/10W .1% AXIAL
RNC50J2553BRB14
RES 255K OHM 1/10W .1% AXIAL RNC50J2553BRB14
RES 255Kohm 1/10W .1% AXIAL

RES 255Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2553BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2553BRB14-ND
Through Hole Resistors RNC50J2553BRB14-ND
255 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2553BRB14 RNC50J2553BRB14-ND
Product Name RES 255K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details