RES 25.4Kohm 1/10W .1% AXIAL
25.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Win Source Part Number: 1021390-RNC50J2542BS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 25.4 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J2542BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant
RES 25.4K OHM 1/10W .1% AXIAL Product overview: RNC50J2542BSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J2542BSB14 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC50J2542BSB14 | RNC50J2542BSB14-ND | 1021390-RNC50J2542BSB14 | 53-RNC50J2542BSB14 |
| Product Name | RES 25.4K OHM 1/10W .1% AXIAL | Through Hole Resistors | Resistors - Through Hole Resistors | 10W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial | |
| Resistance Range | 25400 ohms | 25400 ohms | 25400 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | |
| Configuration | Single Resistor |