Vishay Intertechnology, Inc. Through Hole Resistors RNC50J24R9DSRSL

Description
24.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J24R9DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J24R9DSRSL-ND
Through Hole Resistors RNC50J24R9DSRSL-ND
24.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/10W .5% AXIAL - RNC50J24R9DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/10W .5% AXIAL
RNC50J24R9DSRSL
RES 24.9 OHM 1/10W .5% AXIAL RNC50J24R9DSRSL
RES 24.9ohm 1/10W .5% AXIAL

RES 24.9ohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J24R9DSRSL-ND RNC50J24R9DSRSL
Product Name Through Hole Resistors RES 24.9 OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details