Vishay Precision Group Through Hole Resistors RNC50J24R3FSB14

Description
24.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J24R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J24R3FSB14-ND
Through Hole Resistors RNC50J24R3FSB14-ND
24.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.3 OHM 1/10W 1% AXIAL - RNC50J24R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/10W 1% AXIAL
RNC50J24R3FSB14
RES 24.3 OHM 1/10W 1% AXIAL RNC50J24R3FSB14
RES 24.3ohm 1/10W 1% AXIAL

RES 24.3ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J24R3FSB14-ND RNC50J24R3FSB14
Product Name Through Hole Resistors RES 24.3 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details