Vishay Intertechnology, Inc. Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J2492FSRE7

Description
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J2492FSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J2492FSRE7
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J2492FSRE7
Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J2492FSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J2492FSRE7TR-ND
Through Hole Resistors 541-RNC50J2492FSRE7TR-ND
24.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2492FSRE7 541-RNC50J2492FSRE7TR-ND
Product Name Res Metal Film 24.9K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details