Vishay Intertechnology, Inc. RES 24.9K OHM 1/10W 1% AXIAL RNC50J2492FSBSL

Description
RES 24.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/10W 1% AXIAL - RNC50J2492FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 1% AXIAL
RNC50J2492FSBSL
RES 24.9K OHM 1/10W 1% AXIAL RNC50J2492FSBSL
RES 24.9Kohm 1/10W 1% AXIAL

RES 24.9Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2492FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2492FSBSL-ND
Through Hole Resistors RNC50J2492FSBSL-ND
24.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2492FSBSL RNC50J2492FSBSL-ND
Product Name RES 24.9K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details