Vishay Intertechnology, Inc. MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK RNC50J2491BSB14

Description
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK - RNC50J2491BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK
RNC50J2491BSB14
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK RNC50J2491BSB14
MF,1/10W,2.49K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J2491BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2491BSB14-ND
Through Hole Resistors RNC50J2491BSB14-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2491BSB14 RNC50J2491BSB14-ND
Product Name MF,1/10W,2.49K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers