Vishay Intertechnology, Inc. RES 246 OHM 1/10W .1% AXIAL RNC50J2460BSBSL

Description
RES 246ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 246ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 246 OHM 1/10W .1% AXIAL - RNC50J2460BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 246 OHM 1/10W .1% AXIAL
RNC50J2460BSBSL
RES 246 OHM 1/10W .1% AXIAL RNC50J2460BSBSL
RES 246ohm 1/10W .1% AXIAL

RES 246ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2460BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2460BSBSL-ND
Through Hole Resistors RNC50J2460BSBSL-ND
246 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

246 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2460BSBSL RNC50J2460BSBSL-ND
Product Name RES 246 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 246 ohms 246 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers