Vishay Intertechnology, Inc. RES 24.3K OHM 1/10W 1% AXIAL RNC50J2432FSBSL

Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/10W 1% AXIAL - RNC50J2432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 1% AXIAL
RNC50J2432FSBSL
RES 24.3K OHM 1/10W 1% AXIAL RNC50J2432FSBSL
RES 24.3Kohm 1/10W 1% AXIAL

RES 24.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2432FSBSL-ND
Through Hole Resistors RNC50J2432FSBSL-ND
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2432FSBSL RNC50J2432FSBSL-ND
Product Name RES 24.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers