Vishay Intertechnology, Inc. RES 24K OHM 1/10W .1% AXIAL RNC50J2402BSBSL

Description
RES 24Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/10W .1% AXIAL - RNC50J2402BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/10W .1% AXIAL
RNC50J2402BSBSL
RES 24K OHM 1/10W .1% AXIAL RNC50J2402BSBSL
RES 24Kohm 1/10W .1% AXIAL

RES 24Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2402BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2402BSBSL-ND
Through Hole Resistors RNC50J2402BSBSL-ND
24 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2402BSBSL RNC50J2402BSBSL-ND
Product Name RES 24K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details