Vishay Intertechnology, Inc. MF,1/10W,240,.1%,25PPM,S/.001%,T/R RNC50J2400BSRE6

Description
MF,1/10W,240,.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,240,.1%,25P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,240,.1%,25PPM,S/.001%,T/R - RNC50J2400BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,240,.1%,25PPM,S/.001%,T/R
RNC50J2400BSRE6
MF,1/10W,240,.1%,25PPM,S/.001%,T/R RNC50J2400BSRE6
MF,1/10W,240,.1%,25P PM,S/.001%,T/R

MF,1/10W,240,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J2400BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2400BSRE6-ND
Through Hole Resistors RNC50J2400BSRE6-ND
240 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2400BSRE6 RNC50J2400BSRE6-ND
Product Name MF,1/10W,240,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers