Vishay Intertechnology, Inc. RES 23.7K OHM 1/10W 1% AXIAL RNC50J2372FMRE6

Description
RES 23.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/10W 1% AXIAL - RNC50J2372FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W 1% AXIAL
RNC50J2372FMRE6
RES 23.7K OHM 1/10W 1% AXIAL RNC50J2372FMRE6
RES 23.7Kohm 1/10W 1% AXIAL

RES 23.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2372FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2372FMRE6-ND
Through Hole Resistors RNC50J2372FMRE6-ND
23.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5487
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5487
Resistor,Metal Film,23.7KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,23.7KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2372FMRE6 RNC50J2372FMRE6-ND 53C5487
Product Name RES 23.7K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details