Vishay Intertechnology, Inc. RES 2.37K OHM 1/10W 1% AXIAL RNC50J2371FSRE6

Description
RES 2.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/10W 1% AXIAL - RNC50J2371FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/10W 1% AXIAL
RNC50J2371FSRE6
RES 2.37K OHM 1/10W 1% AXIAL RNC50J2371FSRE6
RES 2.37Kohm 1/10W 1% AXIAL

RES 2.37Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2371FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2371FSRE6-ND
Through Hole Resistors RNC50J2371FSRE6-ND
2.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2371FSRE6 RNC50J2371FSRE6-ND
Product Name RES 2.37K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers