Vishay Intertechnology, Inc. RES 237 OHM 1/10W .1% AXIAL RNC50J2370BSRSL

Description
RES 237ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/10W .1% AXIAL - RNC50J2370BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/10W .1% AXIAL
RNC50J2370BSRSL
RES 237 OHM 1/10W .1% AXIAL RNC50J2370BSRSL
RES 237ohm 1/10W .1% AXIAL

RES 237ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2370BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2370BSRSL-ND
Through Hole Resistors RNC50J2370BSRSL-ND
237 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2370BSRSL RNC50J2370BSRSL-ND
Product Name RES 237 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details