Vishay Intertechnology, Inc. RES 23.4K OHM 1/10W .1% AXIAL RNC50J2342BSRE6

Description
RES 23.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/10W .1% AXIAL - RNC50J2342BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/10W .1% AXIAL
RNC50J2342BSRE6
RES 23.4K OHM 1/10W .1% AXIAL RNC50J2342BSRE6
RES 23.4Kohm 1/10W .1% AXIAL

RES 23.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2342BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2342BSRE6-ND
Through Hole Resistors RNC50J2342BSRE6-ND
23.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2342BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2342BSRE6
Through Hole Resistors RNC50J2342BSRE6
RES 23.4K OHM 1/10W .1% AXIAL

RES 23.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2342BSRE6 RNC50J2342BSRE6-ND RNC50J2342BSRE6
Product Name RES 23.4K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details