Vishay Intertechnology, Inc. RES 234 OHM 1/10W .5% AXIAL RNC50J2340DSBSL

Description
RES 234ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 234ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234 OHM 1/10W .5% AXIAL - RNC50J2340DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234 OHM 1/10W .5% AXIAL
RNC50J2340DSBSL
RES 234 OHM 1/10W .5% AXIAL RNC50J2340DSBSL
RES 234ohm 1/10W .5% AXIAL

RES 234ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2340DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2340DSBSL-ND
Through Hole Resistors RNC50J2340DSBSL-ND
234 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

234 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2340DSBSL RNC50J2340DSBSL-ND
Product Name RES 234 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234 ohms 234 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers