Vishay Intertechnology, Inc. RES 23.2K OHM 1/10W 1% AXIAL RNC50J2322FSRSL

Description
RES 23.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/10W 1% AXIAL - RNC50J2322FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W 1% AXIAL
RNC50J2322FSRSL
RES 23.2K OHM 1/10W 1% AXIAL RNC50J2322FSRSL
RES 23.2Kohm 1/10W 1% AXIAL

RES 23.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2322FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2322FSRSL-ND
Through Hole Resistors RNC50J2322FSRSL-ND
23.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2322FSRSL RNC50J2322FSRSL-ND
Product Name RES 23.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details