Vishay Intertechnology, Inc. RES 232 OHM 1/10W .5% AXIAL RNC50J2320DSB14

Description
RES 232ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/10W .5% AXIAL - RNC50J2320DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/10W .5% AXIAL
RNC50J2320DSB14
RES 232 OHM 1/10W .5% AXIAL RNC50J2320DSB14
RES 232ohm 1/10W .5% AXIAL

RES 232ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2320DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2320DSB14-ND
Through Hole Resistors RNC50J2320DSB14-ND
232 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2320DSB14 RNC50J2320DSB14-ND
Product Name RES 232 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers