Vishay Intertechnology, Inc. RES 232 OHM 1/10W .1% AXIAL RNC50J2320BSRE6

Description
RES 232ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/10W .1% AXIAL - RNC50J2320BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/10W .1% AXIAL
RNC50J2320BSRE6
RES 232 OHM 1/10W .1% AXIAL RNC50J2320BSRE6
RES 232ohm 1/10W .1% AXIAL

RES 232ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2320BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2320BSRE6-ND
Through Hole Resistors RNC50J2320BSRE6-ND
232 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2320BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2320BSRE6
Through Hole Resistors RNC50J2320BSRE6
RES 232 OHM 1/10W .1% AXIAL

RES 232 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2320BSRE6 RNC50J2320BSRE6-ND RNC50J2320BSRE6
Product Name RES 232 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details