Vishay Intertechnology, Inc. RES 230 OHM 1/10W .5% AXIAL RNC50J2300DSB14

Description
RES 230ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 230ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 230 OHM 1/10W .5% AXIAL - RNC50J2300DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230 OHM 1/10W .5% AXIAL
RNC50J2300DSB14
RES 230 OHM 1/10W .5% AXIAL RNC50J2300DSB14
RES 230ohm 1/10W .5% AXIAL

RES 230ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2300DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2300DSB14-ND
Through Hole Resistors RNC50J2300DSB14-ND
230 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

230 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2300DSB14 RNC50J2300DSB14-ND
Product Name RES 230 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 230 ohms 230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details