Vishay Intertechnology, Inc. RES 22.6 OHM 1/10W 1% AXIAL RNC50J22R6FSBSL

Description
RES 22.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/10W 1% AXIAL - RNC50J22R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/10W 1% AXIAL
RNC50J22R6FSBSL
RES 22.6 OHM 1/10W 1% AXIAL RNC50J22R6FSBSL
RES 22.6ohm 1/10W 1% AXIAL

RES 22.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J22R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J22R6FSBSL-ND
Through Hole Resistors RNC50J22R6FSBSL-ND
22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J22R6FSBSL RNC50J22R6FSBSL-ND
Product Name RES 22.6 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details