Vishay Intertechnology, Inc. Through Hole Resistors RNC50J22R1BSBSL

Description
22.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J22R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J22R1BSBSL-ND
Through Hole Resistors RNC50J22R1BSBSL-ND
22.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.1 OHM 1/10W .1% AXIAL - RNC50J22R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/10W .1% AXIAL
RNC50J22R1BSBSL
RES 22.1 OHM 1/10W .1% AXIAL RNC50J22R1BSBSL
RES 22.1ohm 1/10W .1% AXIAL

RES 22.1ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J22R1BSBSL-ND RNC50J22R1BSBSL
Product Name Through Hole Resistors RES 22.1 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers