Vishay Intertechnology, Inc. RES 229K OHM 1/10W .1% AXIAL RNC50J2293BSBSL

Description
RES 229Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 229Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229K OHM 1/10W .1% AXIAL - RNC50J2293BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/10W .1% AXIAL
RNC50J2293BSBSL
RES 229K OHM 1/10W .1% AXIAL RNC50J2293BSBSL
RES 229Kohm 1/10W .1% AXIAL

RES 229Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2293BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2293BSBSL-ND
Through Hole Resistors RNC50J2293BSBSL-ND
229 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

229 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2293BSBSL RNC50J2293BSBSL-ND
Product Name RES 229K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers