Vishay Intertechnology, Inc. RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSRSL

Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/10W 1% AXIAL - RNC50J2260FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W 1% AXIAL
RNC50J2260FSRSL
RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSRSL
RES 226ohm 1/10W 1% AXIAL

RES 226ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2260FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2260FSRSL-ND
Through Hole Resistors RNC50J2260FSRSL-ND
226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2260FSRSL RNC50J2260FSRSL-ND
Product Name RES 226 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details