Vishay Intertechnology, Inc. RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSB14

Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/10W 1% AXIAL - RNC50J2260FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W 1% AXIAL
RNC50J2260FSB14
RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSB14
RES 226ohm 1/10W 1% AXIAL

RES 226ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2260FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2260FSB14-ND
Through Hole Resistors RNC50J2260FSB14-ND
226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5319
Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5319
Resistor,Metal Film,226Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,226Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2260FSB14 RNC50J2260FSB14-ND 53C5319
Product Name RES 226 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,226Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers