Vishay Intertechnology, Inc. RES 223 OHM 1/10W .1% AXIAL RNC50J2230BSRSL

Description
RES 223ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 223ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223 OHM 1/10W .1% AXIAL - RNC50J2230BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 1/10W .1% AXIAL
RNC50J2230BSRSL
RES 223 OHM 1/10W .1% AXIAL RNC50J2230BSRSL
RES 223ohm 1/10W .1% AXIAL

RES 223ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2230BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2230BSRSL-ND
Through Hole Resistors RNC50J2230BSRSL-ND
223 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

223 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2230BSRSL RNC50J2230BSRSL-ND
Product Name RES 223 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 223 ohms 223 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers