Vishay Intertechnology, Inc. RES 223 OHM 1/10W .1% AXIAL RNC50J2230BSRE6

Description
RES 223ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 223ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223 OHM 1/10W .1% AXIAL - RNC50J2230BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 1/10W .1% AXIAL
RNC50J2230BSRE6
RES 223 OHM 1/10W .1% AXIAL RNC50J2230BSRE6
RES 223ohm 1/10W .1% AXIAL

RES 223ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2230BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2230BSRE6-ND
Through Hole Resistors RNC50J2230BSRE6-ND
223 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

223 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2230BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2230BSRE6
Through Hole Resistors RNC50J2230BSRE6
RES 223 OHM 1/10W .1% AXIAL

RES 223 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2230BSRE6 RNC50J2230BSRE6-ND RNC50J2230BSRE6
Product Name RES 223 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 223 ohms 223 ohms 223 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers