Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2212FMRE6

Description
22.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2212FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2212FMRE6-ND
Through Hole Resistors RNC50J2212FMRE6-ND
22.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J2212FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J2212FMRE6
Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J2212FMRE6
Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,22.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5264
Resistor,metal Film,22.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5264
Resistor,Metal Film,22.1KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,22.1KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2212FMRE6-ND RNC50J2212FMRE6 53C5264
Product Name Through Hole Resistors Res Metal Film 22.1K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,22.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers