Vishay Intertechnology, Inc. MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK RNC50J2212BSB14

Description
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK - RNC50J2212BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK
RNC50J2212BSB14
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK RNC50J2212BSB14
MF,1/10W,22.1K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J2212BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2212BSB14-ND
Through Hole Resistors RNC50J2212BSB14-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2212BSB14 RNC50J2212BSB14-ND
Product Name MF,1/10W,22.1K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers