Vishay Intertechnology, Inc. RES 2.21K OHM 1/10W .5% AXIAL RNC50J2211DSRE6

Description
RES 2.21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W .5% AXIAL - RNC50J2211DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W .5% AXIAL
RNC50J2211DSRE6
RES 2.21K OHM 1/10W .5% AXIAL RNC50J2211DSRE6
RES 2.21Kohm 1/10W .5% AXIAL

RES 2.21Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2211DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2211DSRE6-ND
Through Hole Resistors RNC50J2211DSRE6-ND
2.21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C5247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C5247
Resistor,metal Film,2.21Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C5247
Resistor,Metal Film,2.21KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.21KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2211DSRE6 RNC50J2211DSRE6-ND 53C5247
Product Name RES 2.21K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.21Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details