Vishay Intertechnology, Inc. RES 2.21K OHM 1/10W .1% AXIAL RNC50J2211BSBSL

Description
RES 2.21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W .1% AXIAL - RNC50J2211BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W .1% AXIAL
RNC50J2211BSBSL
RES 2.21K OHM 1/10W .1% AXIAL RNC50J2211BSBSL
RES 2.21Kohm 1/10W .1% AXIAL

RES 2.21Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2211BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2211BSBSL-ND
Through Hole Resistors RNC50J2211BSBSL-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2211BSBSL RNC50J2211BSBSL-ND
Product Name RES 2.21K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details