Vishay Intertechnology, Inc. RES 22K OHM 1/10W 1% AXIAL RNC50J2202FSB14

Description
RES 22Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/10W 1% AXIAL - RNC50J2202FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/10W 1% AXIAL
RNC50J2202FSB14
RES 22K OHM 1/10W 1% AXIAL RNC50J2202FSB14
RES 22Kohm 1/10W 1% AXIAL

RES 22Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2202FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2202FSB14-ND
Through Hole Resistors RNC50J2202FSB14-ND
22 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2202FSB14 RNC50J2202FSB14-ND
Product Name RES 22K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers