Vishay Intertechnology, Inc. RES 22K OHM 1/10W .1% AXIAL RNC50J2202BSB14

Description
RES 22Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/10W .1% AXIAL - RNC50J2202BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/10W .1% AXIAL
RNC50J2202BSB14
RES 22K OHM 1/10W .1% AXIAL RNC50J2202BSB14
RES 22Kohm 1/10W .1% AXIAL

RES 22Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2202BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2202BSB14-ND
Through Hole Resistors RNC50J2202BSB14-ND
22 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2202BSB14 RNC50J2202BSB14-ND
Product Name RES 22K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details