Vishay Intertechnology, Inc. RES 216K OHM 1/10W .1% AXIAL RNC50J2163BSB14

Description
RES 216Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 216Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 216K OHM 1/10W .1% AXIAL - RNC50J2163BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216K OHM 1/10W .1% AXIAL
RNC50J2163BSB14
RES 216K OHM 1/10W .1% AXIAL RNC50J2163BSB14
RES 216Kohm 1/10W .1% AXIAL

RES 216Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2163BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2163BSB14-ND
Through Hole Resistors RNC50J2163BSB14-ND
216 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

216 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2163BSB14 RNC50J2163BSB14-ND
Product Name RES 216K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 216000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details