Vishay Intertechnology, Inc. RES 215K OHM 1/10W .1% AXIAL RNC50J2153BSB14

Description
RES 215Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/10W .1% AXIAL - RNC50J2153BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/10W .1% AXIAL
RNC50J2153BSB14
RES 215K OHM 1/10W .1% AXIAL RNC50J2153BSB14
RES 215Kohm 1/10W .1% AXIAL

RES 215Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2153BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2153BSB14-ND
Through Hole Resistors RNC50J2153BSB14-ND
215 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2153BSB14 RNC50J2153BSB14-ND
Product Name RES 215K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details