Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2151BSB14

Description
2.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2151BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2151BSB14-ND
Through Hole Resistors RNC50J2151BSB14-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,2.15K ,.1%,25PPM,S/.001%,BULK - RNC50J2151BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.15K ,.1%,25PPM,S/.001%,BULK
RNC50J2151BSB14
MF,1/10W,2.15K ,.1%,25PPM,S/.001%,BULK RNC50J2151BSB14
MF,1/10W,2.15K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,2.15K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J2151BSB14-ND RNC50J2151BSB14
Product Name Through Hole Resistors MF,1/10W,2.15K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details