Vishay Intertechnology, Inc. RES 213K OHM 1/10W .1% AXIAL RNC50J2133BSBSL

Description
RES 213Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 213Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213K OHM 1/10W .1% AXIAL - RNC50J2133BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213K OHM 1/10W .1% AXIAL
RNC50J2133BSBSL
RES 213K OHM 1/10W .1% AXIAL RNC50J2133BSBSL
RES 213Kohm 1/10W .1% AXIAL

RES 213Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2133BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2133BSBSL-ND
Through Hole Resistors RNC50J2133BSBSL-ND
213 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2133BSBSL RNC50J2133BSBSL-ND
Product Name RES 213K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details