Vishay Intertechnology, Inc. RES 21.3K OHM 1/10W .1% AXIAL RNC50J2132BSRE6

Description
RES 21.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/10W .1% AXIAL - RNC50J2132BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/10W .1% AXIAL
RNC50J2132BSRE6
RES 21.3K OHM 1/10W .1% AXIAL RNC50J2132BSRE6
RES 21.3Kohm 1/10W .1% AXIAL

RES 21.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2132BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2132BSRE6-ND
Through Hole Resistors RNC50J2132BSRE6-ND
21.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2132BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2132BSRE6
Through Hole Resistors RNC50J2132BSRE6
RES 21.3K OHM 1/10W .1% AXIAL

RES 21.3K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2132BSRE6 RNC50J2132BSRE6-ND RNC50J2132BSRE6
Product Name RES 21.3K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 21300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details