Vishay Intertechnology, Inc. RES 213 OHM 1/10W .5% AXIAL RNC50J2130DSBSL

Description
RES 213ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/10W .5% AXIAL - RNC50J2130DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/10W .5% AXIAL
RNC50J2130DSBSL
RES 213 OHM 1/10W .5% AXIAL RNC50J2130DSBSL
RES 213ohm 1/10W .5% AXIAL

RES 213ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2130DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2130DSBSL-ND
Through Hole Resistors RNC50J2130DSBSL-ND
213 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2130DSBSL RNC50J2130DSBSL-ND
Product Name RES 213 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers