Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2130BSRE6

Description
213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2130BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2130BSRE6-ND
Through Hole Resistors RNC50J2130BSRE6-ND
213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 213 OHM 1/10W .1% AXIAL - RNC50J2130BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/10W .1% AXIAL
RNC50J2130BSRE6
RES 213 OHM 1/10W .1% AXIAL RNC50J2130BSRE6
RES 213ohm 1/10W .1% AXIAL

RES 213ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2130BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2130BSRE6
Through Hole Resistors RNC50J2130BSRE6
RES 213 OHM 1/10W .1% AXIAL

RES 213 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2130BSRE6-ND RNC50J2130BSRE6 RNC50J2130BSRE6
Product Name Through Hole Resistors RES 213 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 213 ohms 213 ohms 213 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details