Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2103FMRSL

Description
210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2103FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2103FMRSL-ND
Through Hole Resistors RNC50J2103FMRSL-ND
210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 210K OHM 1/10W 1% AXIAL - RNC50J2103FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W 1% AXIAL
RNC50J2103FMRSL
RES 210K OHM 1/10W 1% AXIAL RNC50J2103FMRSL
RES 210Kohm 1/10W 1% AXIAL

RES 210Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J2103FMRSL-ND RNC50J2103FMRSL
Product Name Through Hole Resistors RES 210K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details