Vishay Intertechnology, Inc. RES 210K OHM 1/10W 1% AXIAL RNC50J2103FMRE6

Description
RES 210Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W 1% AXIAL - RNC50J2103FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W 1% AXIAL
RNC50J2103FMRE6
RES 210K OHM 1/10W 1% AXIAL RNC50J2103FMRE6
RES 210Kohm 1/10W 1% AXIAL

RES 210Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2103FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2103FMRE6-ND
Through Hole Resistors RNC50J2103FMRE6-ND
210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2103FMRE6 RNC50J2103FMRE6-ND
Product Name RES 210K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details