Vishay Intertechnology, Inc. RES 21K OHM 1/10W .5% AXIAL RNC50J2102DSR36

Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/10W .5% AXIAL - RNC50J2102DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/10W .5% AXIAL
RNC50J2102DSR36
RES 21K OHM 1/10W .5% AXIAL RNC50J2102DSR36
RES 21Kohm 1/10W .5% AXIAL

RES 21Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2102DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2102DSR36-ND
Through Hole Resistors RNC50J2102DSR36-ND
21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2102DSR36 RNC50J2102DSR36-ND
Product Name RES 21K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details