Vishay Intertechnology, Inc. RES 2.1K OHM 1/10W 1% AXIAL RNC50J2101FSRSL

Description
RES 2.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/10W 1% AXIAL - RNC50J2101FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/10W 1% AXIAL
RNC50J2101FSRSL
RES 2.1K OHM 1/10W 1% AXIAL RNC50J2101FSRSL
RES 2.1Kohm 1/10W 1% AXIAL

RES 2.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2101FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2101FSRSL-ND
Through Hole Resistors RNC50J2101FSRSL-ND
2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2101FSRSL RNC50J2101FSRSL-ND
Product Name RES 2.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers