Vishay Intertechnology, Inc. RES 2.1K OHM 1/10W .1% AXIAL RNC50J2101BSRSL

Description
RES 2.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/10W .1% AXIAL - RNC50J2101BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/10W .1% AXIAL
RNC50J2101BSRSL
RES 2.1K OHM 1/10W .1% AXIAL RNC50J2101BSRSL
RES 2.1Kohm 1/10W .1% AXIAL

RES 2.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2101BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2101BSRSL-ND
Through Hole Resistors RNC50J2101BSRSL-ND
2.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2101BSRSL RNC50J2101BSRSL-ND
Product Name RES 2.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details