Vishay Intertechnology, Inc. Through Hole Resistors RNC50J20R5FSRSL

Description
20.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J20R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J20R5FSRSL-ND
Through Hole Resistors RNC50J20R5FSRSL-ND
20.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/10W 1% AXIAL - RNC50J20R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/10W 1% AXIAL
RNC50J20R5FSRSL
RES 20.5 OHM 1/10W 1% AXIAL RNC50J20R5FSRSL
RES 20.5ohm 1/10W 1% AXIAL

RES 20.5ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J20R5FSRSL-ND RNC50J20R5FSRSL
Product Name Through Hole Resistors RES 20.5 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details