Vishay Intertechnology, Inc. MF,1/10W,20,1%,25PPM,S/.001%,BULK RNC50J20R0FSB14

Description
MF,1/10W,20,1%,25PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,20,1%,25PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,20,1%,25PPM,S/.001%,BULK - RNC50J20R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,20,1%,25PPM,S/.001%,BULK
RNC50J20R0FSB14
MF,1/10W,20,1%,25PPM,S/.001%,BULK RNC50J20R0FSB14
MF,1/10W,20,1%,25PPM ,S/.001%,BULK

MF,1/10W,20,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J20R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J20R0FSB14-ND
Through Hole Resistors RNC50J20R0FSB14-ND
20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J20R0FSB14 RNC50J20R0FSB14-ND
Product Name MF,1/10W,20,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details