Vishay Intertechnology, Inc. RES 20 OHM 1/10W .5% AXIAL RNC50J20R0DSRE6

Description
RES 20ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/10W .5% AXIAL - RNC50J20R0DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/10W .5% AXIAL
RNC50J20R0DSRE6
RES 20 OHM 1/10W .5% AXIAL RNC50J20R0DSRE6
RES 20ohm 1/10W .5% AXIAL

RES 20ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J20R0DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J20R0DSRE6-ND
Through Hole Resistors RNC50J20R0DSRE6-ND
20 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J20R0DSRE6 RNC50J20R0DSRE6-ND
Product Name RES 20 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details