Vishay Intertechnology, Inc. RES 20.8K OHM 1/10W .1% AXIAL RNC50J2082BSRSL

Description
RES 20.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/10W .1% AXIAL - RNC50J2082BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/10W .1% AXIAL
RNC50J2082BSRSL
RES 20.8K OHM 1/10W .1% AXIAL RNC50J2082BSRSL
RES 20.8Kohm 1/10W .1% AXIAL

RES 20.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2082BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2082BSRSL-ND
Through Hole Resistors RNC50J2082BSRSL-ND
20.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2082BSRSL RNC50J2082BSRSL-ND
Product Name RES 20.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers